Panasonic Solid State Relays - AQW414EH AQW414EH

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018302-AQW414EH Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form B) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018302-AQW414EH Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form B) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW414EH - 1018302-AQW414EH - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW414EH
1018302-AQW414EH
Solid State Relays - AQW414EH 1018302-AQW414EH
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018302-AQW414EH Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form B) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018302-AQW414EH
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST (2 Form B)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 35 Ohm
Case / Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW414EH
Solid State Relays - PCB Mount AQW414EH
Solid State Relays - PCB Mount 100MA 400V 8PIN DPST-NC

Solid State Relays - PCB Mount 100MA 400V 8PIN DPST-NC

Buy Now Datasheet
Mosfet Relay, Dpst-Nc, 0.1A, 400V, Tht Rohs Compliant Panasonic - 12AJ6960 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Dpst-Nc, 0.1A, 400V, Tht Rohs Compliant Panasonic
12AJ6960
Mosfet Relay, Dpst-Nc, 0.1A, 400V, Tht Rohs Compliant Panasonic 12AJ6960
MOSFET RELAY, DPST-NC, 0.1A, 400V, THT ROHS COMPLIANT: YES

MOSFET RELAY, DPST-NC, 0.1A, 400V, THT ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQW414EH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW414EH
Relays - Solid State Relays AQW414EH
SSR RELAY SPST-NC 100MA 0-400V

SSR RELAY SPST-NC 100MA 0-400V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1018302-AQW414EH AQW414EH 12AJ6960 AQW414EH
Product Name Solid State Relays - AQW414EH Solid State Relays - PCB Mount Mosfet Relay, Dpst-Nc, 0.1A, 400V, Tht Rohs Compliant Panasonic Relays - Solid State Relays
Mounting PCBoard; Through Hole Through Hole
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-756-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Specs
Mounting Bracket (Flange) Mount; Chassis Mount
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details