SSR RELAY SPST-NC 100MA 0-400V
Solid State Relays - PCB Mount 100MA 400V DPST-NC
SSR, PHOTO MOSFET, 400V, 100mA; Contact Form:DPST-NC (2 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes
MOSFET RELAY, DPST-NC, 0.1A, 400V, THT ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQW414 | AQW414 | 16F9091 | 12AJ6956 |
| Product Name | Relays - Solid State Relays | Solid State Relays - PCB Mount | Ssr, Photo Mosfet, 400V, 100Ma; Contact Form Panasonic | Mosfet Relay, Dpst-Nc, 0.1A, 400V, Tht Rohs Compliant Panasonic |
| Mounting | Through Hole | PCBoard; Through Hole |