Manufacturer: Panasonic
Win Source Part Number: 861743-AQW284SZ
Series: PhotoMOS™ AQW
Features: Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 8-SOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: AQW284
Categories: Relays
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.49.0055
Other Part Number: 255-6051-6, 255-6051-1, 255-6051-2, AQW284SZ-ND
Solid State Relays - PCB Mount 400v 120mA SOP Form A Norm-Open
SSR RELAY SPST-NO 80MA 0-400V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 861743-AQW284SZ | AQW284SZ | 11N2759 | AQW284SZ |
| Product Name | Solid State Relays - AQW284SZ | Solid State Relays - PCB Mount | Photomos Gu Sop Panasonic | Relays - Solid State Relays |
| Mounting | PCBoard; Surface Mount | Surface Mount |