Panasonic Solid State Relays - AQW284EHAZ AQW284EHAZ

Description
Manufacturer: Panasonic Win Source Part Number: 861742-AQW284EHAZ Series: PhotoMOS™ AQW Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm) Package: Reel - TR Package: 8-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQW284 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.49.0055
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861742-AQW284EHAZ Series: PhotoMOS™ AQW Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm) Package: Reel - TR Package: 8-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQW284 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.49.0055
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW284EHAZ - 861742-AQW284EHAZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW284EHAZ
861742-AQW284EHAZ
Solid State Relays - AQW284EHAZ 861742-AQW284EHAZ
Manufacturer: Panasonic Win Source Part Number: 861742-AQW284EHAZ Series: PhotoMOS™ AQW Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm) Package: Reel - TR Package: 8-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQW284 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.49.0055

Manufacturer: Panasonic
Win Source Part Number: 861742-AQW284EHAZ
Series: PhotoMOS™ AQW
Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 8-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQW284
Categories: Relays
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.49.0055

Buy Now Datasheet
Singapore, Singapore
SMD 50mA 1.5V 0.1A Relay
183-AQW284EHAZ
SMD 50mA 1.5V 0.1A Relay 183-AQW284EHAZ
Solid State Relay 50mA 1.5V DC-IN 0.1A 400V AC/DC-OUT 8-Pin DIP SMD T/R Product overview: AQW284EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.1A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.1A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW284EHAZ can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 1.5V DC-IN 0.1A 400V AC/DC-OUT 8-Pin DIP SMD T/R Product overview: AQW284EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.1A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.1A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW284EHAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - PCB Mount - AQW284EHAZ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW284EHAZ
Solid State Relays - PCB Mount AQW284EHAZ
Solid State Relays - PCB Mount 400v 120mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 400v 120mA DIP Form A Norm-Open

Buy Now
Photomos Gu Sop Rohs Compliant Panasonic - 11N2756 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Gu Sop Rohs Compliant Panasonic
11N2756
Photomos Gu Sop Rohs Compliant Panasonic 11N2756
PhotoMOS GU SOP RoHS Compliant: Yes

PhotoMOS GU SOP RoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays - AQW284EHAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW284EHAZ
Relays - Solid State Relays AQW284EHAZ
SSR RELAY SPST-NO 100MA 0-400V

SSR RELAY SPST-NO 100MA 0-400V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 861742-AQW284EHAZ 183-AQW284EHAZ AQW284EHAZ 11N2756 AQW284EHAZ
Product Name Solid State Relays - AQW284EHAZ SMD 50mA 1.5V 0.1A Relay Solid State Relays - PCB Mount Photomos Gu Sop Rohs Compliant Panasonic Relays - Solid State Relays
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data