Panasonic Solid State Relays - AQW284EHA AQW284EHA

Description
Manufacturer: Panasonic Win Source Part Number: 1147111-AQW284EHA Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1147111-AQW284EHA Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW284EHA - 1147111-AQW284EHA - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW284EHA
1147111-AQW284EHA
Solid State Relays - AQW284EHA 1147111-AQW284EHA
Manufacturer: Panasonic Win Source Part Number: 1147111-AQW284EHA Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1147111-AQW284EHA
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SMD 50mA 1.5V 0.1A Relay
183-AQW284EHA
SMD 50mA 1.5V 0.1A Relay 183-AQW284EHA
Solid State Relay 50mA 1.5V DC-IN 0.1A 400V AC/DC-OUT 8-Pin DIP SMD Tube Product overview: AQW284EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.1A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.1A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW284EHA can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 1.5V DC-IN 0.1A 400V AC/DC-OUT 8-Pin DIP SMD Tube Product overview: AQW284EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.1A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.1A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW284EHA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW284EHA
Solid State Relays - PCB Mount AQW284EHA
Solid State Relays - PCB Mount 400v 120mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 400v 120mA DIP Form A Norm-Open

Buy Now
Mosfet Relay, Spst-No, 0.1A, 400V, Smd Rohs Compliant Panasonic - 12AJ6954 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.1A, 400V, Smd Rohs Compliant Panasonic
12AJ6954
Mosfet Relay, Spst-No, 0.1A, 400V, Smd Rohs Compliant Panasonic 12AJ6954
MOSFET RELAY, SPST-NO, 0.1A, 400V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.1A, 400V, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQW284EHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW284EHA
Relays - Solid State Relays AQW284EHA
SSR RELAY SPST-NO 100MA 0-400V

SSR RELAY SPST-NO 100MA 0-400V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147111-AQW284EHA 183-AQW284EHA AQW284EHA 12AJ6954 AQW284EHA
Product Name Solid State Relays - AQW284EHA SMD 50mA 1.5V 0.1A Relay Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 0.1A, 400V, Smd Rohs Compliant Panasonic Relays - Solid State Relays
Mounting PCBoard Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.81 - Ultra-Slim solid state PCB relay (SSR) - 348170128240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 122 F (-20 to 50 C)
View Details
Relays - 1617012-3 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - 2946-8002-100/1000-033-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp 14 to 113 F (-10 to 45 C)
View Details
Solid State Relays - G3VM-21LR(TR10)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers