The AQW284EH is a dual-channel, 400 V AC/DC solid-state relay in a DIP-8 package with reinforced 5,000 V AC I/O isolation. It supports a continuous load current of 100 mA per channel and has a typical on-resistance of 35 Ω at 5 mA input current. The device operates with a 5 mA input current, features low off-state leakage current of 1 μA maximum, and maintains stable performance from -40°C to +85°C ambient temperature. It conforms to EN41003 and EN60950 for reinforced insulation, with a 100 ms peak load current rating of 0.3 A. No external contact elements are present, ensuring long-term reliability.
Transistor Output SSR, 2-Channel, 5000V Isolation, DIP-8 Product overview: AQW284EH from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5000V, DIP, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW284EH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 183-AQW284EH |
| Product Name | Dual 5000V DIP Bipolar Transistor |