Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018299-AQW282SX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 350mA
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 2.5 Ohm
Case / Package: 8-SOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
SSR RELAY SPST-NO 350MA 0-60V
MOSFET RELAY, DPST, 0.35A, 60V, SMD; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:350mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Solid State Relays - PCB Mount 60v 500mA SOP Form A Norm-Open
| Heilind Electronics, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | AQW282SX | 1018299-AQW282SX | AQW282SX | 47AC3067 | 11N2751 | AQW282SX |
| Product Name | PhotoMOS GU SOP 2 FORM A | Solid State Relays - AQW282SX | Relays - Solid State Relays | Mosfet Relay, Dpst, 0.35A, 60V, Smd; Contact Form Panasonic | Photomos Gu Sop Panasonic | Solid State Relays - PCB Mount |
| Mounting | PCBoard; SMD (SMT) | Surface Mount | Surface Mount | |||
| Input Voltage (Control Signal) Type | DC | |||||
| Input Voltage (Control Signal) Range | 1.14 volts |