Panasonic Solid State Relays - AQW282EHA AQW282EHA

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768757-AQW282EHA Series: PhotoMOS AQW Packaging: Tube Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 400mA Voltage - Load: 0 ~ 60 V Family Name: AQW282EH Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 2.5 Ohm Alternative Parts (Cross-Reference): AQW282EHAZ; AQW282EHAX; Introduction Date: May 01, 2006 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768757-AQW282EHA Series: PhotoMOS AQW Packaging: Tube Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 400mA Voltage - Load: 0 ~ 60 V Family Name: AQW282EH Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 2.5 Ohm Alternative Parts (Cross-Reference): AQW282EHAZ; AQW282EHAX; Introduction Date: May 01, 2006 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW282EHA - 768757-AQW282EHA - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW282EHA
768757-AQW282EHA
Solid State Relays - AQW282EHA 768757-AQW282EHA
Manufacturer: Panasonic Electric Works Win Source Part Number: 768757-AQW282EHA Series: PhotoMOS AQW Packaging: Tube Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 400mA Voltage - Load: 0 ~ 60 V Family Name: AQW282EH Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 2.5 Ohm Alternative Parts (Cross-Reference): AQW282EHAZ; AQW282EHAX; Introduction Date: May 01, 2006 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768757-AQW282EHA
Series: PhotoMOS AQW
Packaging: Tube
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 400mA
Voltage - Load: 0 ~ 60 V
Family Name: AQW282EH
Categories: Relays
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 2.5 Ohm
Alternative Parts (Cross-Reference): AQW282EHAZ; AQW282EHAX;
Introduction Date: May 01, 2006
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW282EHA
Solid State Relays - PCB Mount AQW282EHA
Solid State Relays - PCB Mount 60v 500mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 60v 500mA DIP Form A Norm-Open

Buy Now
Relays - Solid State Relays - AQW282EHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW282EHA
Relays - Solid State Relays AQW282EHA
SSR RELAY SPST-NO 400MA 0-60V

SSR RELAY SPST-NO 400MA 0-60V

Supplier's Site
Ssr, 500Ma, 50Ma, 60V; Contact Form Panasonic - 11N2747 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 500Ma, 50Ma, 60V; Contact Form Panasonic
11N2747
Ssr, 500Ma, 50Ma, 60V; Contact Form Panasonic 11N2747
SSR, 500mA, 50mA, 60V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:400mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:1.5kV RoHS Compliant: Yes

SSR, 500mA, 50mA, 60V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:400mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 0.4A, 60V, Smd Rohs Compliant Panasonic - 12AJ6951 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.4A, 60V, Smd Rohs Compliant Panasonic
12AJ6951
Mosfet Relay, Spst-No, 0.4A, 60V, Smd Rohs Compliant Panasonic 12AJ6951
MOSFET RELAY, SPST-NO, 0.4A, 60V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.4A, 60V, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 768757-AQW282EHA AQW282EHA AQW282EHA 11N2747 12AJ6951
Product Name Solid State Relays - AQW282EHA Solid State Relays - PCB Mount Relays - Solid State Relays Ssr, 500Ma, 50Ma, 60V; Contact Form Panasonic Mosfet Relay, Spst-No, 0.4A, 60V, Smd Rohs Compliant Panasonic
Mounting PCBoard; SMD Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details