Panasonic Solid State Relays - AQW280SZ AQW280SZ

Description
Manufacturer: Panasonic Win Source Part Number: 861741-AQW280SZ Series: PhotoMOS™ AQW Features: Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173", 4.40mm Width) Package: Reel - TR Package: 8-SOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: AQW280 Categories: Relays Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0055 Other Part Number: 255-6046-2, AQW280SZ-ND, 255-6046-1, 255-6046-6
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861741-AQW280SZ Series: PhotoMOS™ AQW Features: Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173", 4.40mm Width) Package: Reel - TR Package: 8-SOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: AQW280 Categories: Relays Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0055 Other Part Number: 255-6046-2, AQW280SZ-ND, 255-6046-1, 255-6046-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW280SZ - 861741-AQW280SZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW280SZ
861741-AQW280SZ
Solid State Relays - AQW280SZ 861741-AQW280SZ
Manufacturer: Panasonic Win Source Part Number: 861741-AQW280SZ Series: PhotoMOS™ AQW Features: Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173", 4.40mm Width) Package: Reel - TR Package: 8-SOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: AQW280 Categories: Relays Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0055 Other Part Number: 255-6046-2, AQW280SZ-ND, 255-6046-1, 255-6046-6

Manufacturer: Panasonic
Win Source Part Number: 861741-AQW280SZ
Series: PhotoMOS™ AQW
Features: Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 8-SOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: AQW280
Categories: Relays
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.49.0055
Other Part Number: 255-6046-2, AQW280SZ-ND, 255-6046-1, 255-6046-6

Buy Now Datasheet
Relays - Solid State Relays - AQW280SZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW280SZ
Relays - Solid State Relays AQW280SZ
SSR RELAY SPST-NO 100MA 0-350V

SSR RELAY SPST-NO 100MA 0-350V

Supplier's Site
Solid State Relays - PCB Mount - AQW280SZ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW280SZ
Solid State Relays - PCB Mount AQW280SZ
Solid State Relays - PCB Mount 350v 130mA SOP Form A Norm-Open

Solid State Relays - PCB Mount 350v 130mA SOP Form A Norm-Open

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 861741-AQW280SZ AQW280SZ AQW280SZ
Product Name Solid State Relays - AQW280SZ Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393002407048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
TO-5/.100 Grid Relays - 1-1617569-2 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 18 volts
View Details
4 suppliers
Solid State Relays - 2946-859-793-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-351VY - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
6 suppliers