Panasonic Solid State Relays - AQW280S AQW280S

Description
Manufacturer: Panasonic Win Source Part Number: 848460-AQW280S Series: PhotoMOS™ AQW Features: Solid State Package: Tube Family Name: AQW280 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 848460-AQW280S Series: PhotoMOS™ AQW Features: Solid State Package: Tube Family Name: AQW280 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW280S - 848460-AQW280S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW280S
848460-AQW280S
Solid State Relays - AQW280S 848460-AQW280S
Manufacturer: Panasonic Win Source Part Number: 848460-AQW280S Series: PhotoMOS™ AQW Features: Solid State Package: Tube Family Name: AQW280 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030

Manufacturer: Panasonic
Win Source Part Number: 848460-AQW280S
Series: PhotoMOS™ AQW
Features: Solid State
Package: Tube
Family Name: AQW280
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0030

Buy Now Datasheet
Ssr, 130Ma, 50Ma, 350V; Contact Form Panasonic - 11N2743 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 130Ma, 50Ma, 350V; Contact Form Panasonic
11N2743
Ssr, 130Ma, 50Ma, 350V; Contact Form Panasonic 11N2743
SSR, 130mA, 50mA, 350V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:100mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:1.5kVRoHS Compliant: Yes

SSR, 130mA, 50mA, 350V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:100mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:1.5kVRoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQW280S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW280S
Relays - Solid State Relays AQW280S
SSR RELAY SPST-NO 100MA 0-350V

SSR RELAY SPST-NO 100MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW280S
Solid State Relays - PCB Mount AQW280S
Solid State Relays - PCB Mount 350v 130mA SOP Form A Norm-Open

Solid State Relays - PCB Mount 350v 130mA SOP Form A Norm-Open

Buy Now

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 848460-AQW280S 11N2743 AQW280S AQW280S
Product Name Solid State Relays - AQW280S Ssr, 130Ma, 50Ma, 350V; Contact Form Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - PIR6W-1PS-24VAC/DC-O-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 131 F (-40 to 55 C)
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details