Panasonic SMD 50mA 1.5V 0.12A Relay AQW280EHAX

Description
Solid State Relay 50mA 1.5V DC-IN 0.12A 350V AC/DC-OUT 8-Pin DIP SMD T/R Product overview: AQW280EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.12A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.12A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW280EHAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Solid State Relay 50mA 1.5V DC-IN 0.12A 350V AC/DC-OUT 8-Pin DIP SMD T/R Product overview: AQW280EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.12A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.12A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW280EHAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50mA 1.5V 0.12A Relay
183-AQW280EHAX
SMD 50mA 1.5V 0.12A Relay 183-AQW280EHAX
Solid State Relay 50mA 1.5V DC-IN 0.12A 350V AC/DC-OUT 8-Pin DIP SMD T/R Product overview: AQW280EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.12A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.12A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW280EHAX can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 1.5V DC-IN 0.12A 350V AC/DC-OUT 8-Pin DIP SMD T/R Product overview: AQW280EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.12A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.12A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW280EHAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - AQW280EHAX - 1018295-AQW280EHAX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW280EHAX
1018295-AQW280EHAX
Solid State Relays - AQW280EHAX 1018295-AQW280EHAX
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018295-AQW280EHAX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 350 V Categories: Relays Status: Active Max On Resistance: 25 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018295-AQW280EHAX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 350 V
Categories: Relays
Status: Active
Max On Resistance: 25 Ohm
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays - AQW280EHAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW280EHAX
Relays - Solid State Relays AQW280EHAX
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site
Photomos Ge 2 F Rohs Compliant Panasonic - 11N2741 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Ge 2 F Rohs Compliant Panasonic
11N2741
Photomos Ge 2 F Rohs Compliant Panasonic 11N2741
PhotoMOS GE 2 F RoHS Compliant: Yes

PhotoMOS GE 2 F RoHS Compliant: Yes

Supplier's Site
Solid State Relays - PCB Mount - AQW280EHAX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW280EHAX
Solid State Relays - PCB Mount AQW280EHAX
Solid State Relays - PCB Mount 350v 130mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 350v 130mA DIP Form A Norm-Open

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 183-AQW280EHAX 1018295-AQW280EHAX AQW280EHAX 11N2741 AQW280EHAX
Product Name SMD 50mA 1.5V 0.12A Relay Solid State Relays - AQW280EHAX Relays - Solid State Relays Photomos Ge 2 F Rohs Compliant Panasonic Solid State Relays - PCB Mount
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data