Panasonic Dual 5000V Bipolar Transistor AQW280EHA

Description
Transistor Output SSR, 2-Channel, 5000V Isolation, SOP-8 Product overview: AQW280EHA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5000V, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW280EHA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor Output SSR, 2-Channel, 5000V Isolation, SOP-8 Product overview: AQW280EHA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5000V, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW280EHA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AQW280EHA is a 2-channel, 5000 V reinforced insulation, solid-state relay in a DIP-8 package, designed for AC/DC load control with a continuous load current of 120 mA at 350 V and a peak load current of 360 mA. It features an input LED forward current of 5 to 10 mA, output on-resistance of 25 Ω, off-state leakage current of 1 μA, and operates from -40°C to +85°C. I/O isolation resistance is 1000 MΩ at 500 V DC, and I/O capacitance is 1.5 pF. The device meets EN41003 and EN60950 standards for reinforced insulation. The part number includes a surface-mount terminal suffix "A", indicating the package variant covered by this series.

Datasheet Summary
Powered by GS/AI

The AQW280EHA is a 2-channel, 5000 V reinforced insulation, solid-state relay in a DIP-8 package, designed for AC/DC load control with a continuous load current of 120 mA at 350 V and a peak load current of 360 mA. It features an input LED forward current of 5 to 10 mA, output on-resistance of 25 Ω, off-state leakage current of 1 μA, and operates from -40°C to +85°C. I/O isolation resistance is 1000 MΩ at 500 V DC, and I/O capacitance is 1.5 pF. The device meets EN41003 and EN60950 standards for reinforced insulation. The part number includes a surface-mount terminal suffix "A", indicating the package variant covered by this series.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5000V Bipolar Transistor
183-AQW280EHA
Dual 5000V Bipolar Transistor 183-AQW280EHA
Transistor Output SSR, 2-Channel, 5000V Isolation, SOP-8 Product overview: AQW280EHA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5000V, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW280EHA can be used for catalog matching and distributor lookup.

Transistor Output SSR, 2-Channel, 5000V Isolation, SOP-8 Product overview: AQW280EHA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5000V, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW280EHA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 183-AQW280EHA
Product Name Dual 5000V Bipolar Transistor
Unlock Full Specs
to access all available technical data