Panasonic Solid State Relays - AQW254AZ AQW254AZ

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768756-AQW254AZ Series: PhotoMOS AQW Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 400 V Family Name: AQW254 Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 16 Ohm Alternative Parts (Cross-Reference): PAA140LS; LAA125LS; PAA110P; PAA110PTR; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768756-AQW254AZ Series: PhotoMOS AQW Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 400 V Family Name: AQW254 Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 16 Ohm Alternative Parts (Cross-Reference): PAA140LS; LAA125LS; PAA110P; PAA110PTR; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW254AZ - 768756-AQW254AZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW254AZ
768756-AQW254AZ
Solid State Relays - AQW254AZ 768756-AQW254AZ
Manufacturer: Panasonic Electric Works Win Source Part Number: 768756-AQW254AZ Series: PhotoMOS AQW Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 400 V Family Name: AQW254 Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 16 Ohm Alternative Parts (Cross-Reference): PAA140LS; LAA125LS; PAA110P; PAA110PTR; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768756-AQW254AZ
Series: PhotoMOS AQW
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 ~ 400 V
Family Name: AQW254
Categories: Relays
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 16 Ohm
Alternative Parts (Cross-Reference): PAA140LS; LAA125LS; PAA110P; PAA110PTR;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 400V 160mA 1.5kV Relay
183-AQW254AZ
SMD 400V 160mA 1.5kV Relay 183-AQW254AZ
2-Ch DC-In, 400V/160mA Out, 1.5kV Isolation, SMD SSR Product overview: AQW254AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 160mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 160mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW254AZ can be used for catalog matching and distributor lookup.

2-Ch DC-In, 400V/160mA Out, 1.5kV Isolation, SMD SSR Product overview: AQW254AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 160mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 160mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW254AZ can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW254AZ
Solid State Relays - PCB Mount AQW254AZ
Solid State Relays - PCB Mount 400v 120mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 400v 120mA DIP Form A Norm-Open

Buy Now Datasheet
Ic,normally-Open Pc-Mount Solid-State Relay,2-Channel,so Rohs Compliant Panasonic - 10C3962 - Newark, An Avnet Company
Chicago, IL, United States
Ic,normally-Open Pc-Mount Solid-State Relay,2-Channel,so Rohs Compliant Panasonic
10C3962
Ic,normally-Open Pc-Mount Solid-State Relay,2-Channel,so Rohs Compliant Panasonic 10C3962
IC,Normally-Open PC-Mount Solid-State Relay,2-CHANNEL,SO RoHS Compliant: Yes

IC,Normally-Open PC-Mount Solid-State Relay,2-CHANNEL,SO RoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays - AQW254AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW254AZ
Relays - Solid State Relays AQW254AZ
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 768756-AQW254AZ 183-AQW254AZ AQW254AZ 10C3962 AQW254AZ
Product Name Solid State Relays - AQW254AZ SMD 400V 160mA 1.5kV Relay Solid State Relays - PCB Mount Ic,normally-Open Pc-Mount Solid-State Relay,2-Channel,so Rohs Compliant Panasonic Relays - Solid State Relays
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data