Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147104-AQW254A
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
SSR RELAY SPST-NO 120MA 0-400V
Solid State Relays - PCB Mount 400v 120mA DIP Form A Norm-Open
SSR MOSFET, DPST-NO, 120mA, 900 uA, 400V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
MOSFET RELAY, DPST-NO, 0.12A, 400V, SMD ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147104-AQW254A | AQW254A | AQW254A | 10C3960 | 12AJ6946 |
| Product Name | Solid State Relays - AQW254A | Relays - Solid State Relays | Solid State Relays - PCB Mount | Ssr Mosfet, Dpst-No, 120Ma, 900 Ua, 400V; Contact Form Panasonic | Mosfet Relay, Dpst-No, 0.12A, 400V, Smd Rohs Compliant Panasonic |
| Mounting | PCBoard | Surface Mount | Surface Mount |