Panasonic Solid State Relays - AQW254 AQW254

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147103-AQW254 Manufacturer Homepage: 0 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147103-AQW254 Manufacturer Homepage: 0 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW254 - 1147103-AQW254 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW254
1147103-AQW254
Solid State Relays - AQW254 1147103-AQW254
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147103-AQW254 Manufacturer Homepage: 0 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147103-AQW254
Manufacturer Homepage: 0
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Relays - Solid State Relays - AQW254 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW254
Relays - Solid State Relays AQW254
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Supplier's Site
Ssr Mosfet, Dpst-No, 120Ma, 900 Ua, 400V; Contact Form Panasonic - 10C3959 - Newark, An Avnet Company
Chicago, IL, United States
Ssr Mosfet, Dpst-No, 120Ma, 900 Ua, 400V; Contact Form Panasonic
10C3959
Ssr Mosfet, Dpst-No, 120Ma, 900 Ua, 400V; Contact Form Panasonic 10C3959
SSR MOSFET, DPST-NO, 120mA, 900 uA, 400V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

SSR MOSFET, DPST-NO, 120mA, 900 uA, 400V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Dpst-No, 0.12A, 400V, Tht Rohs Compliant Panasonic - 12AJ6945 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Dpst-No, 0.12A, 400V, Tht Rohs Compliant Panasonic
12AJ6945
Mosfet Relay, Dpst-No, 0.12A, 400V, Tht Rohs Compliant Panasonic 12AJ6945
MOSFET RELAY, DPST-NO, 0.12A, 400V, THT ROHS COMPLIANT: YES

MOSFET RELAY, DPST-NO, 0.12A, 400V, THT ROHS COMPLIANT: YES

Supplier's Site
Solid State Relays - PCB Mount - AQW254 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW254
Solid State Relays - PCB Mount AQW254
Solid State Relays - PCB Mount 400v 120mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 400v 120mA DIP Form A Norm-Open

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147103-AQW254 AQW254 10C3959 12AJ6945 AQW254
Product Name Solid State Relays - AQW254 Relays - Solid State Relays Ssr Mosfet, Dpst-No, 120Ma, 900 Ua, 400V; Contact Form Panasonic Mosfet Relay, Dpst-No, 0.12A, 400V, Tht Rohs Compliant Panasonic Solid State Relays - PCB Mount
Mounting PCBoard Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details