Panasonic Solid State Relays - AQW225NS AQW225NS

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018289-AQW225NS Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 80 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 10 Ohm Case / Package: 8-SOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018289-AQW225NS Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 80 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 10 Ohm Case / Package: 8-SOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW225NS - 1018289-AQW225NS - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW225NS
1018289-AQW225NS
Solid State Relays - AQW225NS 1018289-AQW225NS
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018289-AQW225NS Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 80 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 10 Ohm Case / Package: 8-SOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 40

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018289-AQW225NS
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 to 80 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 10 Ohm
Case / Package: 8-SOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 40

Buy Now Datasheet
Relays - Solid State Relays - AQW225NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW225NS
Relays - Solid State Relays AQW225NS
SSR RELAY SPST-NO 100MA 0-80V

SSR RELAY SPST-NO 100MA 0-80V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 1018289-AQW225NS AQW225NS
Product Name Solid State Relays - AQW225NS Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Relays - 1-1617564-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Interface Relays - 3340317 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details