Panasonic Solid State Relays - AQW217S AQW217S

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768754-AQW217S Series: PhotoMOS AQW Packaging: Tube Termination Style: Gull Wing Package: 8-SOP (0.173", 4.40mm Width) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 160mA Voltage - Load: 0 ~ 200 V Categories: Relays Manufacturer Package: 8-SOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768754-AQW217S Series: PhotoMOS AQW Packaging: Tube Termination Style: Gull Wing Package: 8-SOP (0.173", 4.40mm Width) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 160mA Voltage - Load: 0 ~ 200 V Categories: Relays Manufacturer Package: 8-SOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW217S - 768754-AQW217S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW217S
768754-AQW217S
Solid State Relays - AQW217S 768754-AQW217S
Manufacturer: Panasonic Electric Works Win Source Part Number: 768754-AQW217S Series: PhotoMOS AQW Packaging: Tube Termination Style: Gull Wing Package: 8-SOP (0.173", 4.40mm Width) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 160mA Voltage - Load: 0 ~ 200 V Categories: Relays Manufacturer Package: 8-SOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768754-AQW217S
Series: PhotoMOS AQW
Packaging: Tube
Termination Style: Gull Wing
Package: 8-SOP (0.173", 4.40mm Width)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 160mA
Voltage - Load: 0 ~ 200 V
Categories: Relays
Manufacturer Package: 8-SOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
Relays - Solid State Relays - AQW217S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW217S
Relays - Solid State Relays AQW217S
SSR RELAY SPST-NO 160MA 0-200V

SSR RELAY SPST-NO 160MA 0-200V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 768754-AQW217S AQW217S
Product Name Solid State Relays - AQW217S Relays - Solid State Relays
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Electromechanical Relays & Contactors - 1-1617118-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Interface Relays - 9186982 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details