Manufacturer: Panasonic
Win Source Part Number: 861736-AQW216EHAZ
Series: PhotoMOS™ AQW
Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 8-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQW216
Categories: Relays
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.8000
RoHS Compliant:Yes RoHS Compliant: Yes
SSR RELAY SPST-NO 40MA 0-600V
Solid State Relays - PCB Mount 600v 40mA DIP Form A Norm-Open
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 861736-AQW216EHAZ | 10C3937 | AQW216EHAZ | AQW216EHAZ |
| Product Name | Solid State Relays - AQW216EHAZ | Rohs Compliant Panasonic | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard; Surface Mount | Surface Mount |