Panasonic SMD 50mA 40mA 600V Relay AQW216AZ

Description
SSR 50mA DC-IN 40mA 600V AC/DC-OUT SMD Product overview: AQW216AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 40mA, 600V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 40mA, 600V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW216AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SSR 50mA DC-IN 40mA 600V AC/DC-OUT SMD Product overview: AQW216AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 40mA, 600V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 40mA, 600V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW216AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50mA 40mA 600V Relay
183-AQW216AZ
SMD 50mA 40mA 600V Relay 183-AQW216AZ
SSR 50mA DC-IN 40mA 600V AC/DC-OUT SMD Product overview: AQW216AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 40mA, 600V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 40mA, 600V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW216AZ can be used for catalog matching and distributor lookup.

SSR 50mA DC-IN 40mA 600V AC/DC-OUT SMD Product overview: AQW216AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 40mA, 600V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 40mA, 600V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW216AZ can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQW216AZ - 848216-AQW216AZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW216AZ
848216-AQW216AZ
Solid State Relays - AQW216AZ 848216-AQW216AZ
Manufacturer: Panasonic Win Source Part Number: 848216-AQW216AZ Series: PhotoMOS™ AQW Features: Solid State Package: Reel - TR Family Name: AQW216 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.49.0055

Manufacturer: Panasonic
Win Source Part Number: 848216-AQW216AZ
Series: PhotoMOS™ AQW
Features: Solid State
Package: Reel - TR
Family Name: AQW216
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.49.0055

Buy Now Datasheet
Relays - Solid State Relays - AQW216AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW216AZ
Relays - Solid State Relays AQW216AZ
SSR RELAY SPST-NO 40MA 0-600V

SSR RELAY SPST-NO 40MA 0-600V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW216AZ
Solid State Relays - PCB Mount AQW216AZ
Solid State Relays - PCB Mount 600v 40mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 600v 40mA DIP Form A Norm-Open

Buy Now Datasheet
Ic,normally-Open Pc-Mount Solid-State Relay,2-Channel,so Rohs Compliant Panasonic - 10C3933 - Newark, An Avnet Company
Chicago, IL, United States
Ic,normally-Open Pc-Mount Solid-State Relay,2-Channel,so Rohs Compliant Panasonic
10C3933
Ic,normally-Open Pc-Mount Solid-State Relay,2-Channel,so Rohs Compliant Panasonic 10C3933
IC,Normally-Open PC-Mount Solid-State Relay,2-CHANNEL,SO RoHS Compliant: Yes

IC,Normally-Open PC-Mount Solid-State Relay,2-CHANNEL,SO RoHS Compliant: Yes

Supplier's Site
Mosfet Relay/dpst-No, 0.04A, 600V, Dip-8 Rohs Compliant Panasonic - 09AK0018 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay/dpst-No, 0.04A, 600V, Dip-8 Rohs Compliant Panasonic
09AK0018
Mosfet Relay/dpst-No, 0.04A, 600V, Dip-8 Rohs Compliant Panasonic 09AK0018
MOSFET RELAY/DPST-NO, 0.04A, 600V, DIP-8 ROHS COMPLIANT: YES

MOSFET RELAY/DPST-NO, 0.04A, 600V, DIP-8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 183-AQW216AZ 848216-AQW216AZ AQW216AZ AQW216AZ 10C3933 09AK0018
Product Name SMD 50mA 40mA 600V Relay Solid State Relays - AQW216AZ Relays - Solid State Relays Solid State Relays - PCB Mount Ic,normally-Open Pc-Mount Solid-State Relay,2-Channel,so Rohs Compliant Panasonic Mosfet Relay/dpst-No, 0.04A, 600V, Dip-8 Rohs Compliant Panasonic
Approvals RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data