Panasonic SMD 50mA 1.5V 0.05A Relay AQW216AX

Description
Solid State Relay 50mA 1.5V DC-IN 0.05A 480V AC/DC-OUT 8-Pin DIP SMD T/R Product overview: AQW216AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.05A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.05A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW216AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Solid State Relay 50mA 1.5V DC-IN 0.05A 480V AC/DC-OUT 8-Pin DIP SMD T/R Product overview: AQW216AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.05A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.05A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW216AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50mA 1.5V 0.05A Relay
183-AQW216AX
SMD 50mA 1.5V 0.05A Relay 183-AQW216AX
Solid State Relay 50mA 1.5V DC-IN 0.05A 480V AC/DC-OUT 8-Pin DIP SMD T/R Product overview: AQW216AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.05A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.05A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW216AX can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 1.5V DC-IN 0.05A 480V AC/DC-OUT 8-Pin DIP SMD T/R Product overview: AQW216AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.05A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.05A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW216AX can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQW216AX - 1018281-AQW216AX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW216AX
1018281-AQW216AX
Solid State Relays - AQW216AX 1018281-AQW216AX
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018281-AQW216AX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 40mA Voltage - Load: 0 to 600 V Categories: Relays Status: Active Max On Resistance: 120 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018281-AQW216AX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 40mA
Voltage - Load: 0 to 600 V
Categories: Relays
Status: Active
Max On Resistance: 120 Ohm
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Relays - Solid State Relays - AQW216AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW216AX
Relays - Solid State Relays AQW216AX
SSR RELAY SPST-NO 40MA 0-600V

SSR RELAY SPST-NO 40MA 0-600V

Supplier's Site
Ic,normally-Open Pc-Mount Solid-State Relay,2-Channel,so Rohs Compliant Panasonic - 10C3932 - Newark, An Avnet Company
Chicago, IL, United States
Ic,normally-Open Pc-Mount Solid-State Relay,2-Channel,so Rohs Compliant Panasonic
10C3932
Ic,normally-Open Pc-Mount Solid-State Relay,2-Channel,so Rohs Compliant Panasonic 10C3932
IC,Normally-Open PC-Mount Solid-State Relay,2-CHANNEL,SO RoHS Compliant: Yes

IC,Normally-Open PC-Mount Solid-State Relay,2-CHANNEL,SO RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW216AX
Solid State Relays - PCB Mount AQW216AX
Solid State Relays - PCB Mount RELAY OPTO AC/DC 600V 40MA 8-SMD

Solid State Relays - PCB Mount RELAY OPTO AC/DC 600V 40MA 8-SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 183-AQW216AX 1018281-AQW216AX AQW216AX 10C3932 AQW216AX
Product Name SMD 50mA 1.5V 0.05A Relay Solid State Relays - AQW216AX Relays - Solid State Relays Ic,normally-Open Pc-Mount Solid-State Relay,2-Channel,so Rohs Compliant Panasonic Solid State Relays - PCB Mount
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data