Solid State Relays - PCB Mount 40MA 600V 8PIN DPST
SSR RELAY SPST-NO 40MA 0-600V
PHOTOMOS RELAY, 600V, 40mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:600V; Load Current:40mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:1.5kV RoHS Compliant: Yes
MOSFET RELAY, DPST-NO, 0.04A, 600V, THT ROHS COMPLIANT: YES
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQW216 | AQW216 | 10C3930 | 12AJ6934 |
| Product Name | Solid State Relays - PCB Mount | Relays - Solid State Relays | Photomos Relay, 600V, 40Ma; Contact Form Panasonic | Mosfet Relay, Dpst-No, 0.04A, 600V, Tht Rohs Compliant Panasonic |
| Input Current (Control Signal) Range | 0.0500 amps |