Panasonic Solid State Relays - AQW215 AQW215

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147089-AQW215 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147089-AQW215 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW215 - 1147089-AQW215 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW215
1147089-AQW215
Solid State Relays - AQW215 1147089-AQW215
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147089-AQW215 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147089-AQW215
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Computers & Computer Peripherals

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW215
Solid State Relays - PCB Mount AQW215
Solid State Relays - PCB Mount 300MA 100V DPST

Solid State Relays - PCB Mount 300MA 100V DPST

Buy Now Datasheet
Photomos Relay, 100V, 300Ma; Contact Form Panasonic - 10C3926 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 100V, 300Ma; Contact Form Panasonic
10C3926
Photomos Relay, 100V, 300Ma; Contact Form Panasonic 10C3926
PHOTOMOS RELAY, 100V, 300mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:300mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

PHOTOMOS RELAY, 100V, 300mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:300mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Dpst-No, 0.3A, 100V, Tht Rohs Compliant Panasonic - 12AJ6933 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Dpst-No, 0.3A, 100V, Tht Rohs Compliant Panasonic
12AJ6933
Mosfet Relay, Dpst-No, 0.3A, 100V, Tht Rohs Compliant Panasonic 12AJ6933
MOSFET RELAY, DPST-NO, 0.3A, 100V, THT ROHS COMPLIANT: YES

MOSFET RELAY, DPST-NO, 0.3A, 100V, THT ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQW215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW215
Relays - Solid State Relays AQW215
SSR RELAY SPST-NO 300MA 0-100V

SSR RELAY SPST-NO 300MA 0-100V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147089-AQW215 AQW215 10C3926 12AJ6933 AQW215
Product Name Solid State Relays - AQW215 Solid State Relays - PCB Mount Photomos Relay, 100V, 300Ma; Contact Form Panasonic Mosfet Relay, Dpst-No, 0.3A, 100V, Tht Rohs Compliant Panasonic Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - Industrial Mount - SF546310 - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
Solid-state relay module - 857-714 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers