Panasonic Solid State Relays - AQW214SZ AQW214SZ

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018279-AQW214SZ Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 80mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 50 Ohm Case / Package: 8-SOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018279-AQW214SZ Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 80mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 50 Ohm Case / Package: 8-SOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW214SZ - 1018279-AQW214SZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW214SZ
1018279-AQW214SZ
Solid State Relays - AQW214SZ 1018279-AQW214SZ
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018279-AQW214SZ Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 80mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 50 Ohm Case / Package: 8-SOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018279-AQW214SZ
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 80mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 50 Ohm
Case / Package: 8-SOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Photomos Relay, 400V, 80Ma; Contact Form Panasonic - 52F9200 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 400V, 80Ma; Contact Form Panasonic
52F9200
Photomos Relay, 400V, 80Ma; Contact Form Panasonic 52F9200
PHOTOMOS RELAY, 400V, 80mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:80mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY, 400V, 80mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:80mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQW214SZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW214SZ
Relays - Solid State Relays AQW214SZ
SSR RELAY SPST-NO 80MA 0-400V

SSR RELAY SPST-NO 80MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW214SZ
Solid State Relays - PCB Mount AQW214SZ
Solid State Relays - PCB Mount 400v 100mA SOP Form A Norm-Open

Solid State Relays - PCB Mount 400v 100mA SOP Form A Norm-Open

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1018279-AQW214SZ 52F9200 AQW214SZ AQW214SZ
Product Name Solid State Relays - AQW214SZ Photomos Relay, 400V, 80Ma; Contact Form Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; SMD (SMT) Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393807-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Type 77.11 - Modular Solid State Relay 15A - 771182308250 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, ukca, CLUS
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Solid State Relays - 646-1012-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers