The AQW214HL is a solid-state relay with a DIP-8 package, featuring a 2 Form A output configuration with current limiting to control load currents up to 0.1 A (0.12 A per channel). It provides reinforced insulation with a 5,000 V AC isolation voltage and supports low-level analog signal control with a turn-on time of 0.5 ms and an off-state leakage current of 1 µA. The device operates with 5 mA input current, maintains an on-resistance of up to 25 Ω, and is rated for operation from -40°C to +85°C. It complies with EN41003 and EN60950 standards for reinforced insulation and is RoHS compliant.
Solid State Relays - PCB Mount RELAY OPTO DPST W/RESIST 8 DIP
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | AQW214HL |
| Product Name | Solid State Relays - PCB Mount |
| Approvals | RoHS |