SSR, PHOTO MOSFET, 400V, 100mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Product Range:- RoHS Compliant: Yes
SOLID STATE MOSFET RLY, SPST, 0.1A, 400V ROHS COMPLIANT: YES
2 Form A(SPST-NO) 1.25V 400V 26Ω 100mA AC,DC DIP-8 Solid State Relays - MOS Output (PhotoMOS) ROHS
SSR RELAY SPST-NO 100MA 0-400V
Solid State Relays - PCB Mount 100MA 400V DPST
| Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 10C3924 | 70AH6139 | AQW214EH | AQW214EH | AQW214EH |
| Product Name | Ssr, Photo Mosfet, 400V, 100Ma; Contact Form Panasonic | Solid State Mosfet Rly, Spst, 0.1A, 400V Rohs Compliant Panasonic | Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Application Type | Latching | Latching | |||
| Mounting | PCBoard; Through Hole | Socket or Plug-in Style | Through Hole | ||
| Switch Configuration | FormA; DPST-NO (2 Form A) | FormA |