Manufacturer: Panasonic Electric Works
Win Source Part Number: 768753-AQW214EAZ
Series: PhotoMOS AQW
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 ~ 400 V
Family Name: AQW214EAZ
Categories: Relays
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 50 Ohm
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
SSR Relay SPST-NO 400V 100mA AC/DC Output Surface Mount Product overview: AQW214EAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 100mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 100mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW214EAZ can be used for catalog matching and distributor lookup.
Solid State Relays - PCB Mount RELAY OPTO DPST 100MA 8 SMD
SSR RELAY SPST-NO 100MA 0-400V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 768753-AQW214EAZ | 183-AQW214EAZ | 10C3923 | AQW214EAZ | AQW214EAZ |
| Product Name | Solid State Relays - AQW214EAZ | SMD 400V 100mA Relay | Photomos Ge 2 F Panasonic | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; SMD | Surface Mount |