Solid State Relays - PCB Mount PHOTOMOS RELAYS
PHOTOMOS RELAY, DPST-NO, 100mA, 1.2mA ,400V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
SSR RELAY SPST-NO 100MA 0-400V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQW214EAX | 10C3922 | AQW214EAX |
| Product Name | Solid State Relays - PCB Mount | Photomos Relay, Dpst-No, 100Ma, 1.2Ma ,400V; Contact Form Panasonic | Relays - Solid State Relays |
| Approvals | RoHS | RoHS |