Panasonic SMD 400V 100mA 1.5kV Relay AQW214AZ

Description
SMD SSR, 400V, 100mA, DC In, 1.5kV Isolation, SPST/DPST Product overview: AQW214AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 100mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 100mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW214AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
SMD SSR, 400V, 100mA, DC In, 1.5kV Isolation, SPST/DPST Product overview: AQW214AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 100mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 100mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW214AZ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Solid State Relay, DPST-NO 100mA 1A 400V, is designed for applications requiring reliable switching of AC and DC loads. It features a compact 8-pin DIP package measuring 6.4 mm x 9.78 mm x 3.9 mm, suitable for through-hole mounting. The relay can handle a maximum load voltage of 400V and a continuous load current of 100mA. It operates with a low input current of 5 mA, allowing for control of low-level analog signals without distortion. The device has a fast response time, with a typical turn-on time of 0.65 ms. It is RoHS compliant and has an isolation voltage of 1,500 V AC between input and output. The relay is suitable for various applications, including high-speed inspection machines and telecommunications equipment.

Datasheet Summary
Powered by GS/AI

The Solid State Relay, DPST-NO 100mA 1A 400V, is designed for applications requiring reliable switching of AC and DC loads. It features a compact 8-pin DIP package measuring 6.4 mm x 9.78 mm x 3.9 mm, suitable for through-hole mounting. The relay can handle a maximum load voltage of 400V and a continuous load current of 100mA. It operates with a low input current of 5 mA, allowing for control of low-level analog signals without distortion. The device has a fast response time, with a typical turn-on time of 0.65 ms. It is RoHS compliant and has an isolation voltage of 1,500 V AC between input and output. The relay is suitable for various applications, including high-speed inspection machines and telecommunications equipment.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 400V 100mA 1.5kV Relay
183-AQW214AZ
SMD 400V 100mA 1.5kV Relay 183-AQW214AZ
SMD SSR, 400V, 100mA, DC In, 1.5kV Isolation, SPST/DPST Product overview: AQW214AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 100mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 100mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW214AZ can be used for catalog matching and distributor lookup.

SMD SSR, 400V, 100mA, DC In, 1.5kV Isolation, SPST/DPST Product overview: AQW214AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 100mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 100mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW214AZ can be used for catalog matching and distributor lookup.

Supplier's Site
Relays - Solid State Relays - AQW214AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW214AZ
Relays - Solid State Relays AQW214AZ
SSR RELAY SPST-NO 100MA 0-400V

SSR RELAY SPST-NO 100MA 0-400V

Supplier's Site
Solid State Relay, Dpst-No 100Ma 1A 400V, Full Reel; Contact Form Panasonic - 11N2729 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Dpst-No 100Ma 1A 400V, Full Reel; Contact Form Panasonic
11N2729
Solid State Relay, Dpst-No 100Ma 1A 400V, Full Reel; Contact Form Panasonic 11N2729
SOLID STATE RELAY, DPST-NO 100mA 1A 400V, FULL REEL; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount; Forward Current If:1ARoHS Compliant: Yes

SOLID STATE RELAY, DPST-NO 100mA 1A 400V, FULL REEL; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount; Forward Current If:1ARoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW214AZ
Solid State Relays - PCB Mount AQW214AZ
Solid State Relays - PCB Mount 400v 100mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 400v 100mA DIP Form A Norm-Open

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQW214AZ AQW214AZ 11N2729 AQW214AZ
Product Name SMD 400V 100mA 1.5kV Relay Relays - Solid State Relays Solid State Relay, Dpst-No 100Ma 1A 400V, Full Reel; Contact Form Panasonic Solid State Relays - PCB Mount
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 3340294 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Zero Switching; Zero crossing
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details