Panasonic Solid State Relays - AQW212SX AQW212SX

Description
Manufacturer: Panasonic Win Source Part Number: 1147086-AQW212SX Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 1147086-AQW212SX Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW212SX - 1147086-AQW212SX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW212SX
1147086-AQW212SX
Solid State Relays - AQW212SX 1147086-AQW212SX
Manufacturer: Panasonic Win Source Part Number: 1147086-AQW212SX Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1147086-AQW212SX
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SMD 400mA 60V Relay
183-AQW212SX
SMD 400mA 60V Relay 183-AQW212SX
SSR 400mA 60V AC/DC SOP Surface Mount Relay Product overview: AQW212SX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400mA, 60V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400mA, 60V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW212SX can be used for catalog matching and distributor lookup.

SSR 400mA 60V AC/DC SOP Surface Mount Relay Product overview: AQW212SX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400mA, 60V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400mA, 60V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW212SX can be used for catalog matching and distributor lookup.

Supplier's Site
Relays - Solid State Relays - AQW212SX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW212SX
Relays - Solid State Relays AQW212SX
SSR RELAY SPST-NO 400MA 0-60V

SSR RELAY SPST-NO 400MA 0-60V

Supplier's Site
Mosfet Relay, Dpst-No, 0.4A, 60V, Sop-8 Rohs Compliant Panasonic - 09AK0014 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Dpst-No, 0.4A, 60V, Sop-8 Rohs Compliant Panasonic
09AK0014
Mosfet Relay, Dpst-No, 0.4A, 60V, Sop-8 Rohs Compliant Panasonic 09AK0014
MOSFET RELAY, DPST-NO, 0.4A, 60V, SOP-8 ROHS COMPLIANT: YES

MOSFET RELAY, DPST-NO, 0.4A, 60V, SOP-8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147086-AQW212SX 183-AQW212SX AQW212SX 09AK0014
Product Name Solid State Relays - AQW212SX SMD 400mA 60V Relay Relays - Solid State Relays Mosfet Relay, Dpst-No, 0.4A, 60V, Sop-8 Rohs Compliant Panasonic
Mounting PCBoard Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394082308240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Specs
Mounting Socket or Plug-in Style; Socketable
Features -40degC ~ 70degC
View Details
Solid State Relays - 2946-859-702-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-353G(TR) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers