Panasonic Solid State Relays - AQW212S AQW212S

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018273-AQW212S Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 400mA Voltage - Load: 0 to 60 V Family Name: AQW212S Categories: Relays Status: Active Max On Resistance: 2.5 Ohm Case / Package: 8-SOP Alternative Parts (Cross-Reference): SMP-2A37-8PT; G3VM-SY; Introduction Date: April 13, 2000 ECCN: EAR99 Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018273-AQW212S Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 400mA Voltage - Load: 0 to 60 V Family Name: AQW212S Categories: Relays Status: Active Max On Resistance: 2.5 Ohm Case / Package: 8-SOP Alternative Parts (Cross-Reference): SMP-2A37-8PT; G3VM-SY; Introduction Date: April 13, 2000 ECCN: EAR99 Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW212S - 1018273-AQW212S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW212S
1018273-AQW212S
Solid State Relays - AQW212S 1018273-AQW212S
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018273-AQW212S Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 400mA Voltage - Load: 0 to 60 V Family Name: AQW212S Categories: Relays Status: Active Max On Resistance: 2.5 Ohm Case / Package: 8-SOP Alternative Parts (Cross-Reference): SMP-2A37-8PT; G3VM-SY; Introduction Date: April 13, 2000 ECCN: EAR99 Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018273-AQW212S
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 400mA
Voltage - Load: 0 to 60 V
Family Name: AQW212S
Categories: Relays
Status: Active
Max On Resistance: 2.5 Ohm
Case / Package: 8-SOP
Alternative Parts (Cross-Reference): SMP-2A37-8PT; G3VM-SY;
Introduction Date: April 13, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Relays - Solid State Relays - AQW212S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW212S
Relays - Solid State Relays AQW212S
SSR RELAY SPST-NO 400MA 0-60V

SSR RELAY SPST-NO 400MA 0-60V

Supplier's Site
Ssr Mosfet, Dpst-No, 400Ma, 900 Ua, 60V; Contact Form Panasonic - 53H9971 - Newark, An Avnet Company
Chicago, IL, United States
Ssr Mosfet, Dpst-No, 400Ma, 900 Ua, 60V; Contact Form Panasonic
53H9971
Ssr Mosfet, Dpst-No, 400Ma, 900 Ua, 60V; Contact Form Panasonic 53H9971
SSR MOSFET, DPST-NO, 400mA, 900 uA, 60V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:400mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR MOSFET, DPST-NO, 400mA, 900 uA, 60V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:400mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW212S
Solid State Relays - PCB Mount AQW212S
Solid State Relays - PCB Mount 60V 500 mA

Solid State Relays - PCB Mount 60V 500 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1018273-AQW212S AQW212S 53H9971 AQW212S
Product Name Solid State Relays - AQW212S Relays - Solid State Relays Ssr Mosfet, Dpst-No, 400Ma, 900 Ua, 60V; Contact Form Panasonic Solid State Relays - PCB Mount
Mounting PCBoard; SMD (SMT) Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details