Panasonic SMD 5kV 60V 500mA Relay AQW212EHAX

Description
5kV Isolation DC SSR, 60V/500mA, SPST/DPST, SMD Product overview: AQW212EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 60V, 500mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 60V, 500mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW212EHAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5kV Isolation DC SSR, 60V/500mA, SPST/DPST, SMD Product overview: AQW212EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 60V, 500mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 60V, 500mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW212EHAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5kV 60V 500mA Relay
183-AQW212EHAX
SMD 5kV 60V 500mA Relay 183-AQW212EHAX
5kV Isolation DC SSR, 60V/500mA, SPST/DPST, SMD Product overview: AQW212EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 60V, 500mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 60V, 500mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW212EHAX can be used for catalog matching and distributor lookup.

5kV Isolation DC SSR, 60V/500mA, SPST/DPST, SMD Product overview: AQW212EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 60V, 500mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 60V, 500mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW212EHAX can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQW212EHAX - 768751-AQW212EHAX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW212EHAX
768751-AQW212EHAX
Solid State Relays - AQW212EHAX 768751-AQW212EHAX
Manufacturer: Panasonic Electric Works Win Source Part Number: 768751-AQW212EHAX Series: PhotoMOS AQW Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 500mA Voltage - Load: 0 ~ 60 V Family Name: AQW212EH Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 2.5 Ohm Alternative Parts (Cross-Reference): PAA132S; PAA132STR; AQW212EHAZ; AQW212EHA; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768751-AQW212EHAX
Series: PhotoMOS AQW
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 500mA
Voltage - Load: 0 ~ 60 V
Family Name: AQW212EH
Categories: Relays
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 2.5 Ohm
Alternative Parts (Cross-Reference): PAA132S; PAA132STR; AQW212EHAZ; AQW212EHA;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
PhotoMOS GE 2 FORM A - AQW212EHAX - Heilind Electronics, Inc.
Wilmington, MA, United States
PhotoMOS GE 2 FORM A
AQW212EHAX
PhotoMOS GE 2 FORM A AQW212EHAX
PhotoMOS GE 2 FORM A

PhotoMOS GE 2 FORM A

Buy Now
Photomos Ge 2 F Rohs Compliant Panasonic - 11N2725 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Ge 2 F Rohs Compliant Panasonic
11N2725
Photomos Ge 2 F Rohs Compliant Panasonic 11N2725
PhotoMOS GE 2 F RoHS Compliant: Yes

PhotoMOS GE 2 F RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, 0.5A, 60V, Dpst-No, Smd; Contact Form Panasonic - 68AH1048 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 0.5A, 60V, Dpst-No, Smd; Contact Form Panasonic
68AH1048
Mosfet Relay, 0.5A, 60V, Dpst-No, Smd; Contact Form Panasonic 68AH1048
MOSFET RELAY, 0.5A, 60V, DPST-NO, SMD; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, 0.5A, 60V, DPST-NO, SMD; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW212EHAX
Solid State Relays - PCB Mount AQW212EHAX
Solid State Relays - PCB Mount RELAY OPTO AC/DC 60V 500MA 8-SMD

Solid State Relays - PCB Mount RELAY OPTO AC/DC 60V 500MA 8-SMD

Buy Now Datasheet
Relays - Solid State Relays - AQW212EHAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW212EHAX
Relays - Solid State Relays AQW212EHAX
SSR RELAY SPST-NO 500MA 0-60V

SSR RELAY SPST-NO 500MA 0-60V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQW212EHAX 768751-AQW212EHAX AQW212EHAX 11N2725 68AH1048 AQW212EHAX AQW212EHAX
Product Name SMD 5kV 60V 500mA Relay Solid State Relays - AQW212EHAX PhotoMOS GE 2 FORM A Photomos Ge 2 F Rohs Compliant Panasonic Mosfet Relay, 0.5A, 60V, Dpst-No, Smd; Contact Form Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Approvals RoHS RoHS RoHS RoHS
Mounting PCBoard; SMD Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Unlock Full Specs
to access all available technical data