MOSFET RELAY, SPST, 0.5A, 60V, SMD; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
2 Form A(SPST-NO) 1.25V 60V 830mΩ 500mA AC,DC DIP-8 Solid State Relays - MOS Output (PhotoMOS) ROHS
SSR RELAY SPST-NO 500MA 0-60V
Solid State Relays - PCB Mount 60v 500mA DIP Form A Norm-Open
| Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 11N2723 | AQW212EH | AQW212EH | AQW212EH |
| Product Name | Mosfet Relay, Spst, 0.5A, 60V, Smd; Contact Form Panasonic | Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Application Type | Latching | |||
| Mounting | PCBoard; Through Hole | Socket or Plug-in Style | Through Hole | |
| Switch Configuration | FormA; DPST-NO (2 Form A) | FormA |