Panasonic Solid State Relays - PCB Mount AQW212

Description
Solid State Relays - PCB Mount 500MA 60V 8PIN DPST
Datasheet
Description
Solid State Relays - PCB Mount 500MA 60V 8PIN DPST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW212
Solid State Relays - PCB Mount AQW212
Solid State Relays - PCB Mount 500MA 60V 8PIN DPST

Solid State Relays - PCB Mount 500MA 60V 8PIN DPST

Buy Now Datasheet
Ssr, Photo Mosfet, 60V, 500Ma; Contact Form Panasonic - 95B9352 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 60V, 500Ma; Contact Form Panasonic
95B9352
Ssr, Photo Mosfet, 60V, 500Ma; Contact Form Panasonic 95B9352
SSR, PHOTO MOSFET, 60V, 500mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes

SSR, PHOTO MOSFET, 60V, 500mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQW212 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW212
Relays - Solid State Relays AQW212
SSR RELAY SPST-NO 500MA 0-60V

SSR RELAY SPST-NO 500MA 0-60V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number AQW212 95B9352 AQW212
Product Name Solid State Relays - PCB Mount Ssr, Photo Mosfet, 60V, 500Ma; Contact Form Panasonic Relays - Solid State Relays
Input Current (Control Signal) Range 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Relays - I1-T-U230R - Powell Electronics, Inc.
View Details
3 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details