Panasonic Solid State Relays - AQW210S AQW210S

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 709487-AQW210S Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 100mA Family Name: AQW210S Categories: Relays Supplier Device Package: 8-SOP Manufacturer Package: 8-SOP On-State Resistance (Maximum): 35 Ohms Alternative Parts (Cross-Reference): PS7241-2A -F4-A; PS7241-2A -F3-A; PS7241-2AAZ; PS7241-2A; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.14VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 709487-AQW210S Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 100mA Family Name: AQW210S Categories: Relays Supplier Device Package: 8-SOP Manufacturer Package: 8-SOP On-State Resistance (Maximum): 35 Ohms Alternative Parts (Cross-Reference): PS7241-2A -F4-A; PS7241-2A -F3-A; PS7241-2AAZ; PS7241-2A; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.14VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW210S - 709487-AQW210S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW210S
709487-AQW210S
Solid State Relays - AQW210S 709487-AQW210S
Manufacturer: Panasonic Electric Works Win Source Part Number: 709487-AQW210S Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 100mA Family Name: AQW210S Categories: Relays Supplier Device Package: 8-SOP Manufacturer Package: 8-SOP On-State Resistance (Maximum): 35 Ohms Alternative Parts (Cross-Reference): PS7241-2A -F4-A; PS7241-2A -F3-A; PS7241-2AAZ; PS7241-2A; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.14VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 709487-AQW210S
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
Load Current: 100mA
Family Name: AQW210S
Categories: Relays
Supplier Device Package: 8-SOP
Manufacturer Package: 8-SOP
On-State Resistance (Maximum): 35 Ohms
Alternative Parts (Cross-Reference): PS7241-2A -F4-A; PS7241-2A -F3-A; PS7241-2AAZ; PS7241-2A;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.14VDC

Buy Now Datasheet
Relays - Solid State Relays - AQW210S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW210S
Relays - Solid State Relays AQW210S
SSR RELAY SPST-NO 100MA 0-350V

SSR RELAY SPST-NO 100MA 0-350V

Supplier's Site
Mosfet Relay, 350 V, 100 Ma, 35 Ohm, Dpst-No Rohs Compliant Panasonic - 24M0625 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 350 V, 100 Ma, 35 Ohm, Dpst-No Rohs Compliant Panasonic
24M0625
Mosfet Relay, 350 V, 100 Ma, 35 Ohm, Dpst-No Rohs Compliant Panasonic 24M0625
MOSFET Relay, 350 V, 100 mA, 35 ohm, DPST-NO RoHS Compliant: Yes

MOSFET Relay, 350 V, 100 mA, 35 ohm, DPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW210S
Solid State Relays - PCB Mount AQW210S
Solid State Relays - PCB Mount 100MA 350V 8PIN DPST

Solid State Relays - PCB Mount 100MA 350V 8PIN DPST

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 709487-AQW210S AQW210S 24M0625 AQW210S
Product Name Solid State Relays - AQW210S Relays - Solid State Relays Mosfet Relay, 350 V, 100 Ma, 35 Ohm, Dpst-No Rohs Compliant Panasonic Solid State Relays - PCB Mount
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391000129073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1-1617168-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers