Panasonic Relays - Solid State Relays AQW210LS

Description
Win Source Part Number: 1045880-AQW210LS Category: Relays>Solid State Relays Series: PhotoMOS™ AQW Termination Style: Gull Wing Package: Tube Standard Package: 100 Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 120 mA Voltage - Load: 0 V ~ 350 V Package / Case: 8-SOP (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Alternative Parts (Cross-Reference): G3VM-352F; G3VM-352C; G3VM-355CR; AQY280S; AQW210EHA; AQW210EH; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Base Product Number: AQW210
Request a Quote Datasheet
Description
Win Source Part Number: 1045880-AQW210LS Category: Relays>Solid State Relays Series: PhotoMOS™ AQW Termination Style: Gull Wing Package: Tube Standard Package: 100 Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 120 mA Voltage - Load: 0 V ~ 350 V Package / Case: 8-SOP (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Alternative Parts (Cross-Reference): G3VM-352F; G3VM-352C; G3VM-355CR; AQY280S; AQW210EHA; AQW210EH; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Base Product Number: AQW210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1045880-AQW210LS - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1045880-AQW210LS
Relays - Solid State Relays 1045880-AQW210LS
Win Source Part Number: 1045880-AQW210LS Category: Relays>Solid State Relays Series: PhotoMOS™ AQW Termination Style: Gull Wing Package: Tube Standard Package: 100 Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 120 mA Voltage - Load: 0 V ~ 350 V Package / Case: 8-SOP (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Alternative Parts (Cross-Reference): G3VM-352F; G3VM-352C; G3VM-355CR; AQY280S; AQW210EHA; AQW210EH; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Base Product Number: AQW210

Win Source Part Number: 1045880-AQW210LS
Category: Relays>Solid State Relays
Series: PhotoMOS™ AQW
Termination Style: Gull Wing
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
Load Current: 120 mA
Voltage - Load: 0 V ~ 350 V
Package / Case: 8-SOP (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Alternative Parts (Cross-Reference): G3VM-352F; G3VM-352C; G3VM-355CR; AQY280S; AQW210EHA; AQW210EH;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8536.41.0030
Mfr: Panasonic Electric Works
Base Product Number: AQW210

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW210LS
Solid State Relays - PCB Mount AQW210LS
Solid State Relays - PCB Mount RELAY OPTO DPST 120MA 8 SOP

Solid State Relays - PCB Mount RELAY OPTO DPST 120MA 8 SOP

Buy Now Datasheet
Relays - Solid State Relays - AQW210LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW210LS
Relays - Solid State Relays AQW210LS
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1045880-AQW210LS AQW210LS AQW210LS
Product Name Relays - Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Power Relays - 1-1617069-1 - TE Connectivity
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals Not EU ELV Compliant; RoHS
View Details
Solid State Interface Relays - 8198883 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details