Panasonic Solid State Relays - AQW210EA AQW210EA

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768748-AQW210EA Series: PhotoMOS AQW Packaging: Tube Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: AQW210EA Categories: Relays Manufacturer Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768748-AQW210EA Series: PhotoMOS AQW Packaging: Tube Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: AQW210EA Categories: Relays Manufacturer Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW210EA - 768748-AQW210EA - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW210EA
768748-AQW210EA
Solid State Relays - AQW210EA 768748-AQW210EA
Manufacturer: Panasonic Electric Works Win Source Part Number: 768748-AQW210EA Series: PhotoMOS AQW Packaging: Tube Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: AQW210EA Categories: Relays Manufacturer Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768748-AQW210EA
Series: PhotoMOS AQW
Packaging: Tube
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 ~ 350 V
Family Name: AQW210EA
Categories: Relays
Manufacturer Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW210EA
Solid State Relays - PCB Mount AQW210EA
Solid State Relays - PCB Mount RELAY OPTO DPST 120MA 8 SMD

Solid State Relays - PCB Mount RELAY OPTO DPST 120MA 8 SMD

Buy Now Datasheet
Relays - Solid State Relays - AQW210EA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW210EA
Relays - Solid State Relays AQW210EA
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 768748-AQW210EA AQW210EA AQW210EA
Product Name Solid State Relays - AQW210EA Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.20 - MasterINTERFACE – MasterOUTPUT SSR Relay Interface Module - 392070128240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1-1617073-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers