Panasonic SMD 1500V Bipolar Transistor AQV454A

Description
Transistor Output SSR, 1-Channel, 1500V Isolation, SMD-6 Product overview: AQV454A from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 1500V, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV454A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor Output SSR, 1-Channel, 1500V Isolation, SMD-6 Product overview: AQV454A from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 1500V, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV454A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AQV454A is a surface-mount, DIP6-pin photoMOS relay with a normally-closed 1 Form B configuration, designed for low-level analog signal control and isolation. It supports a maximum load voltage of 400 V DC and a continuous load current of 150 mA, with a typical on-resistance of 11 Ω at 0 mA input current. The device provides reinforced insulation with 5,000 V AC I/O isolation and meets IEC 60950 standards. It operates over a temperature range of -40°C to +85°C and complies with RoHS. The part is packaged in an SMD format and is not designed for automotive use.

Datasheet Summary
Powered by GS/AI

The AQV454A is a surface-mount, DIP6-pin photoMOS relay with a normally-closed 1 Form B configuration, designed for low-level analog signal control and isolation. It supports a maximum load voltage of 400 V DC and a continuous load current of 150 mA, with a typical on-resistance of 11 Ω at 0 mA input current. The device provides reinforced insulation with 5,000 V AC I/O isolation and meets IEC 60950 standards. It operates over a temperature range of -40°C to +85°C and complies with RoHS. The part is packaged in an SMD format and is not designed for automotive use.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1500V Bipolar Transistor
183-AQV454A
SMD 1500V Bipolar Transistor 183-AQV454A
Transistor Output SSR, 1-Channel, 1500V Isolation, SMD-6 Product overview: AQV454A from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 1500V, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV454A can be used for catalog matching and distributor lookup.

Transistor Output SSR, 1-Channel, 1500V Isolation, SMD-6 Product overview: AQV454A from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 1500V, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV454A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 183-AQV454A
Product Name SMD 1500V Bipolar Transistor
Unlock Full Specs
to access all available technical data