Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147069-AQV454
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
MOSFET RELAY, SPST-NC, 0.15A, 400V, THT ROHS COMPLIANT: YES
Solid State Relays - PCB Mount 400v 150mA DIP Form B Norm-Clsd
SSR RELAY SPST-NC 150MA 0-400V
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147069-AQV454 | 12AJ6924 | AQV454 | AQV454 |
| Product Name | Solid State Relays - AQV454 | Mosfet Relay, Spst-Nc, 0.15A, 400V, Tht Rohs Compliant Panasonic | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | Through Hole |