Panasonic SMD 250V 200mA 1.5kV Relay AQV453AX

Description
DC Input 250V 200mA SMD SSR, 1.5kV Isolation Product overview: AQV453AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 200mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 250V, 200mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV453AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC Input 250V 200mA SMD SSR, 1.5kV Isolation Product overview: AQV453AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 200mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 250V, 200mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV453AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 250V 200mA 1.5kV Relay
183-AQV453AX
SMD 250V 200mA 1.5kV Relay 183-AQV453AX
DC Input 250V 200mA SMD SSR, 1.5kV Isolation Product overview: AQV453AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 200mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 250V, 200mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV453AX can be used for catalog matching and distributor lookup.

DC Input 250V 200mA SMD SSR, 1.5kV Isolation Product overview: AQV453AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 200mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 250V, 200mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV453AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - AQV453AX - 1147067-AQV453AX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV453AX
1147067-AQV453AX
Solid State Relays - AQV453AX 1147067-AQV453AX
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147067-AQV453AX Manufacturer Homepage: 0 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147067-AQV453AX
Manufacturer Homepage: 0
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Ic,normally-Closed Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic - 10C3886 - Newark, An Avnet Company
Chicago, IL, United States
Ic,normally-Closed Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic
10C3886
Ic,normally-Closed Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic 10C3886
IC,Normally-Closed PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes

IC,Normally-Closed PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV453AX
Solid State Relays - PCB Mount AQV453AX
Solid State Relays - PCB Mount 250V 200mA DIP Form B Norm-Clsd

Solid State Relays - PCB Mount 250V 200mA DIP Form B Norm-Clsd

Buy Now Datasheet
Relays - Solid State Relays - AQV453AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV453AX
Relays - Solid State Relays AQV453AX
SSR RELAY SPST-NC 200MA 0-250V

SSR RELAY SPST-NC 200MA 0-250V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays Solid State Relays
Product Number 183-AQV453AX 1147067-AQV453AX 10C3886 AQV453AX AQV453AX
Product Name SMD 250V 200mA 1.5kV Relay Solid State Relays - AQV453AX Ic,normally-Closed Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data