Panasonic SMD 200mA 250V 50mA Relay AQV453A

Description
SSR AC/DC 200mA 250V DC-IN 50mA SMD 6-Pin Product overview: AQV453A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA, 250V, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 200mA, 250V, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV453A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SSR AC/DC 200mA 250V DC-IN 50mA SMD 6-Pin Product overview: AQV453A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA, 250V, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 200mA, 250V, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV453A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 200mA 250V 50mA Relay
183-AQV453A
SMD 200mA 250V 50mA Relay 183-AQV453A
SSR AC/DC 200mA 250V DC-IN 50mA SMD 6-Pin Product overview: AQV453A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA, 250V, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 200mA, 250V, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV453A can be used for catalog matching and distributor lookup.

SSR AC/DC 200mA 250V DC-IN 50mA SMD 6-Pin Product overview: AQV453A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA, 250V, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 200mA, 250V, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV453A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - AQV453A - 1147066-AQV453A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV453A
1147066-AQV453A
Solid State Relays - AQV453A 1147066-AQV453A
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147066-AQV453A Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147066-AQV453A
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Relays - Solid State Relays - AQV453A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV453A
Relays - Solid State Relays AQV453A
SSR RELAY SPST-NC 200MA 0-250V

SSR RELAY SPST-NC 200MA 0-250V

Supplier's Site
Photomos Relay, 250V, 200Ma; Contact Form Panasonic - 10C3885 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 250V, 200Ma; Contact Form Panasonic
10C3885
Photomos Relay, 250V, 200Ma; Contact Form Panasonic 10C3885
PHOTOMOS RELAY, 250V, 200mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:250V; Load Current:200mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY, 250V, 200mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:250V; Load Current:200mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst-Nc, 0.2A, 250V, Smd Rohs Compliant Panasonic - 12AJ6921 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-Nc, 0.2A, 250V, Smd Rohs Compliant Panasonic
12AJ6921
Mosfet Relay, Spst-Nc, 0.2A, 250V, Smd Rohs Compliant Panasonic 12AJ6921
MOSFET RELAY, SPST-NC, 0.2A, 250V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NC, 0.2A, 250V, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV453A
Solid State Relays - PCB Mount AQV453A
Solid State Relays - PCB Mount 200MA 250V 6PIN SPST-NC

Solid State Relays - PCB Mount 200MA 250V 6PIN SPST-NC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQV453A 1147066-AQV453A AQV453A 10C3885 12AJ6921 AQV453A
Product Name SMD 200mA 250V 50mA Relay Solid State Relays - AQV453A Relays - Solid State Relays Photomos Relay, 250V, 200Ma; Contact Form Panasonic Mosfet Relay, Spst-Nc, 0.2A, 250V, Smd Rohs Compliant Panasonic Solid State Relays - PCB Mount
Approvals RoHS RoHS RoHS
Mounting PCBoard Surface Mount Surface Mount
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Spst-No, 24Vdc, 40A, Din Rail; Contact Configuration Finder - 08X7086 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
View Details
Electromechanical Relays & Contactors - 1-1617120-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Relays - 2946-859-762-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - Z150-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers