Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045878-AQV414SZJ
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Pins: 6
Isolation Voltage: 1.5 kV
Output Current: 100 mA
Input Current: 50 mA
Categories: OEM Parts(A-B)
Case / Package: SOP
Max Input Voltage: 1.5 V
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 100 mA
Max Output Voltage: 400 V
Max Input Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1045878-AQV414SZJ |
| Product Name | OEM Parts - OEM Parts (A - B) - AQV414SZJ |