Manufacturer: Panasonic
Win Source Part Number: 861732-AQV414H
Series: PhotoMOS™ AQV
Features: Solid State SPST-NC (1 Form B) 6-DIP (0.300", 7.62mm)
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: AQV414
Categories: Relays
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-6033, AQV414H-ND
SSR RELAY SPST-NC 120MA 0-400V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 861732-AQV414H | AQV414H | 10C3881 |
| Product Name | Solid State Relays - AQV414H | Relays - Solid State Relays | Photomos Ge 1 F Panasonic |
| Mounting | PCBoard; Through Hole | Through Hole |