Panasonic SMD 5kV 120mA Relay AQV414EHA

Description
Optical SSR, 5kV Isolation, 120mA Load, DC Input, SMD Product overview: AQV414EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 120mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 120mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV414EHA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optical SSR, 5kV Isolation, 120mA Load, DC Input, SMD Product overview: AQV414EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 120mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 120mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV414EHA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5kV 120mA Relay
183-AQV414EHA
SMD 5kV 120mA Relay 183-AQV414EHA
Optical SSR, 5kV Isolation, 120mA Load, DC Input, SMD Product overview: AQV414EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 120mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 120mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV414EHA can be used for catalog matching and distributor lookup.

Optical SSR, 5kV Isolation, 120mA Load, DC Input, SMD Product overview: AQV414EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 120mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 120mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV414EHA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - AQV414EHA - 1147064-AQV414EHA - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV414EHA
1147064-AQV414EHA
Solid State Relays - AQV414EHA 1147064-AQV414EHA
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147064-AQV414EHA Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147064-AQV414EHA
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV414EHA
Solid State Relays - PCB Mount AQV414EHA
Solid State Relays - PCB Mount 120MA 400V 6PIN SPST-NC

Solid State Relays - PCB Mount 120MA 400V 6PIN SPST-NC

Buy Now Datasheet
Relays - Solid State Relays - AQV414EHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV414EHA
Relays - Solid State Relays AQV414EHA
SSR RELAY SPST-NC 120MA 0-400V

SSR RELAY SPST-NC 120MA 0-400V

Supplier's Site
Mosfet Relay, Spst-Nc, 0.12A, 400V, Smd Rohs Compliant Panasonic - 12AJ6918 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-Nc, 0.12A, 400V, Smd Rohs Compliant Panasonic
12AJ6918
Mosfet Relay, Spst-Nc, 0.12A, 400V, Smd Rohs Compliant Panasonic 12AJ6918
MOSFET RELAY, SPST-NC, 0.12A, 400V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NC, 0.12A, 400V, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQV414EHA 1147064-AQV414EHA AQV414EHA AQV414EHA 12AJ6918
Product Name SMD 5kV 120mA Relay Solid State Relays - AQV414EHA Solid State Relays - PCB Mount Relays - Solid State Relays Mosfet Relay, Spst-Nc, 0.12A, 400V, Smd Rohs Compliant Panasonic
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products