The AQV414EH is a 1 Form B PhotoMOS solid-state relay with a normally closed output, designed for controlling low-level analog signals and offering high I/O isolation of 5,000 Vrms. It features a DIP-6 package with through-hole or surface-mount terminals, and can handle a peak AC load voltage of 400 V with a continuous load current of 0.12 A for A-connection type. The device has low on-resistance (Typ. 19 Ω max) and low off-state leakage current (Max. 10 μA at IF = 5 mA). It meets UL and VDE safety standards for reinforced insulation and operates within an ambient temperature range of -40 to +85°C. The part includes I/O capacitance of 1.5 pF max and maintains insulation resistance of 1,000 MΩ min at 500 V DC. It is rated for a total power dissipation of 550 mW and junction temperature up to 125°C.
Transistor Output SSR, 1-Channel, 5000V Isolation, DIP-6 Product overview: AQV414EH from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV414EH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 183-AQV414EH |
| Product Name | 5000V DIP Bipolar Transistor |
| TJ | -40 C (-40 F) |