Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147063-AQV414EH
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
SSR RELAY SPST-NC 120MA 0-400V
MOSFET RELAY, SPST-NC, 0.12A, 400V, THT ROHS COMPLIANT: YES
Solid State Relays - PCB Mount 120MA 400V SPST-NC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147063-AQV414EH | AQV414EH | 12AJ6917 | AQV414EH |
| Product Name | Solid State Relays - AQV414EH | Relays - Solid State Relays | Mosfet Relay, Spst-Nc, 0.12A, 400V, Tht Rohs Compliant Panasonic | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Through Hole |