Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147062-AQV414EA
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Solid State Relays - PCB Mount 400v 120mA DIP Form B Norm-Clsd
MOSFET RELAY, SPST-NC, 0.12A, 400V, SMD ROHS COMPLIANT: YES
SSR RELAY SPST-NC 120MA 0-400V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147062-AQV414EA | AQV414EA | 12AJ6916 | AQV414EA |
| Product Name | Solid State Relays - AQV414EA | Solid State Relays - PCB Mount | Mosfet Relay, Spst-Nc, 0.12A, 400V, Smd Rohs Compliant Panasonic | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount |