Panasonic Solid State Relays - AQV412EHAX AQV412EHAX

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768746-AQV412EHAX Series: PhotoMOS AQV Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 550mA Voltage - Load: 0 ~ 60 V Family Name: AQV412EH Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 2.5 Ohm Alternative Parts (Cross-Reference): AQV412EHAZ; AQV412EHA; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768746-AQV412EHAX Series: PhotoMOS AQV Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 550mA Voltage - Load: 0 ~ 60 V Family Name: AQV412EH Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 2.5 Ohm Alternative Parts (Cross-Reference): AQV412EHAZ; AQV412EHA; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV412EHAX - 768746-AQV412EHAX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV412EHAX
768746-AQV412EHAX
Solid State Relays - AQV412EHAX 768746-AQV412EHAX
Manufacturer: Panasonic Electric Works Win Source Part Number: 768746-AQV412EHAX Series: PhotoMOS AQV Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 550mA Voltage - Load: 0 ~ 60 V Family Name: AQV412EH Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 2.5 Ohm Alternative Parts (Cross-Reference): AQV412EHAZ; AQV412EHA; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768746-AQV412EHAX
Series: PhotoMOS AQV
Packaging: Reel package
Termination Style: Gull Wing
Package: 6-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Relay Type: Relay
Load Current: 550mA
Voltage - Load: 0 ~ 60 V
Family Name: AQV412EH
Categories: Relays
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 2.5 Ohm
Alternative Parts (Cross-Reference): AQV412EHAZ; AQV412EHA;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 50mA 1.5V 0.55A Relay
183-AQV412EHAX
SMD 50mA 1.5V 0.55A Relay 183-AQV412EHAX
Solid State Relay 50mA 1.5V DC-IN 0.55A 60V AC/DC-OUT 6-Pin DIP SMD T/R Product overview: AQV412EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.55A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.55A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV412EHAX can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 1.5V DC-IN 0.55A 60V AC/DC-OUT 6-Pin DIP SMD T/R Product overview: AQV412EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.55A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.55A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV412EHAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV412EHAX
Solid State Relays - PCB Mount AQV412EHAX
Solid State Relays - PCB Mount PhotoMOS(MOS FET) Relay

Solid State Relays - PCB Mount PhotoMOS(MOS FET) Relay

Buy Now Datasheet
Ic,normally-Closed Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic - 11N2714 - Newark, An Avnet Company
Chicago, IL, United States
Ic,normally-Closed Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic
11N2714
Ic,normally-Closed Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic 11N2714
IC,Normally-Closed PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes

IC,Normally-Closed PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays - AQV412EHAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV412EHAX
Relays - Solid State Relays AQV412EHAX
SSR RELAY SPST-NC 550MA 0-60V

SSR RELAY SPST-NC 550MA 0-60V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 768746-AQV412EHAX 183-AQV412EHAX AQV412EHAX 11N2714 AQV412EHAX
Product Name Solid State Relays - AQV412EHAX SMD 50mA 1.5V 0.55A Relay Solid State Relays - PCB Mount Ic,normally-Closed Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic Relays - Solid State Relays
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data