Panasonic Solid State Relays - AQV412EH AQV412EH

Description
Manufacturer: Panasonic Win Source Part Number: 861730-AQV412EH Series: PhotoMOS™ AQV Features: Solid State SPST-NC (1 Form B) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: AQV412 Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-6028, AQV412EH-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861730-AQV412EH Series: PhotoMOS™ AQV Features: Solid State SPST-NC (1 Form B) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: AQV412 Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-6028, AQV412EH-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV412EH - 861730-AQV412EH - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV412EH
861730-AQV412EH
Solid State Relays - AQV412EH 861730-AQV412EH
Manufacturer: Panasonic Win Source Part Number: 861730-AQV412EH Series: PhotoMOS™ AQV Features: Solid State SPST-NC (1 Form B) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: AQV412 Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-6028, AQV412EH-ND

Manufacturer: Panasonic
Win Source Part Number: 861730-AQV412EH
Series: PhotoMOS™ AQV
Features: Solid State SPST-NC (1 Form B) 6-DIP (0.300", 7.62mm)
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: AQV412
Categories: Relays
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-6028, AQV412EH-ND

Buy Now Datasheet
Mosfet Relay, Spst-Nc, 0.55A, 60V, Tht Rohs Compliant Panasonic - 12AJ6912 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-Nc, 0.55A, 60V, Tht Rohs Compliant Panasonic
12AJ6912
Mosfet Relay, Spst-Nc, 0.55A, 60V, Tht Rohs Compliant Panasonic 12AJ6912
MOSFET RELAY, SPST-NC, 0.55A, 60V, THT ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NC, 0.55A, 60V, THT ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQV412EH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV412EH
Relays - Solid State Relays AQV412EH
SSR RELAY SPST-NC 550MA 0-60V

SSR RELAY SPST-NC 550MA 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV412EH
Solid State Relays - PCB Mount AQV412EH
Solid State Relays - PCB Mount General Use and Economy (1 Eorm B) Type.

Solid State Relays - PCB Mount General Use and Economy (1 Eorm B) Type.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 861730-AQV412EH 12AJ6912 AQV412EH AQV412EH
Product Name Solid State Relays - AQV412EH Mosfet Relay, Spst-Nc, 0.55A, 60V, Tht Rohs Compliant Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details