Panasonic Relays - Solid State Relays AQV410EH

Description
Win Source Part Number: 1045876-AQV410EH Category: Relays>Solid State Relays Series: PhotoMOS™ AQV Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST-NC (2 Form B) On-State Resistance (Max): 35 Ohms Load Current: 130 mA Voltage - Load: 0 V ~ 350 V Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Alternative Parts (Cross-Reference): AQV210EH; AQV210EHAX; AQV210EHA; CPC1333G; CPC1333GR; CPC1333GRTR; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: 255-1422-5 Base Product Number: AQV410
Request a Quote Datasheet
Description
Win Source Part Number: 1045876-AQV410EH Category: Relays>Solid State Relays Series: PhotoMOS™ AQV Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST-NC (2 Form B) On-State Resistance (Max): 35 Ohms Load Current: 130 mA Voltage - Load: 0 V ~ 350 V Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Alternative Parts (Cross-Reference): AQV210EH; AQV210EHAX; AQV210EHA; CPC1333G; CPC1333GR; CPC1333GRTR; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: 255-1422-5 Base Product Number: AQV410
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1045876-AQV410EH - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1045876-AQV410EH
Relays - Solid State Relays 1045876-AQV410EH
Win Source Part Number: 1045876-AQV410EH Category: Relays>Solid State Relays Series: PhotoMOS™ AQV Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST-NC (2 Form B) On-State Resistance (Max): 35 Ohms Load Current: 130 mA Voltage - Load: 0 V ~ 350 V Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Alternative Parts (Cross-Reference): AQV210EH; AQV210EHAX; AQV210EHA; CPC1333G; CPC1333GR; CPC1333GRTR; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: 255-1422-5 Base Product Number: AQV410

Win Source Part Number: 1045876-AQV410EH
Category: Relays>Solid State Relays
Series: PhotoMOS™ AQV
Termination Style: PC Pin
Package: Tube
Standard Package: 50
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST-NC (2 Form B)
On-State Resistance (Max): 35 Ohms
Load Current: 130 mA
Voltage - Load: 0 V ~ 350 V
Mounting Type: Through Hole
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
Alternative Parts (Cross-Reference): AQV210EH; AQV210EHAX; AQV210EHA; CPC1333G; CPC1333GR; CPC1333GRTR;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8536.41.0030
Mfr: Panasonic Electric Works
Other Names: 255-1422-5
Base Product Number: AQV410

Buy Now Datasheet
Relays - Solid State Relays - AQV410EH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV410EH
Relays - Solid State Relays AQV410EH
SSR RELAY SPST-NC 130MA 0-350V

SSR RELAY SPST-NC 130MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV410EH
Solid State Relays - PCB Mount AQV410EH
Solid State Relays - PCB Mount 350v 130mA DIP Form B Norm-Clsd

Solid State Relays - PCB Mount 350v 130mA DIP Form B Norm-Clsd

Buy Now Datasheet
Mosfet Relay, Spst-Nc, 0.13A, 350V, Tht Rohs Compliant Panasonic - 12AJ6910 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-Nc, 0.13A, 350V, Tht Rohs Compliant Panasonic
12AJ6910
Mosfet Relay, Spst-Nc, 0.13A, 350V, Tht Rohs Compliant Panasonic 12AJ6910
MOSFET RELAY, SPST-NC, 0.13A, 350V, THT ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NC, 0.13A, 350V, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1045876-AQV410EH AQV410EH AQV410EH 12AJ6910
Product Name Relays - Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-Nc, 0.13A, 350V, Tht Rohs Compliant Panasonic
Mounting PCBoard; Through Hole Through Hole
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.B1 - Hockey puck Solid State Relay - 77B190248650 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Specs
Mounting Socket or Plug-in Style; Socketable
View Details
Solid-state relay module - 857-718 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-353G(TR) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers