Panasonic Solid State Relays - AQV259 AQV259

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147058-AQV259 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147058-AQV259 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV259 - 1147058-AQV259 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV259
1147058-AQV259
Solid State Relays - AQV259 1147058-AQV259
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147058-AQV259 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147058-AQV259
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Ssr, Photo Mosfet, 1000V, 30Ma; Contact Form Panasonic - 91B9260 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 1000V, 30Ma; Contact Form Panasonic
91B9260
Ssr, Photo Mosfet, 1000V, 30Ma; Contact Form Panasonic 91B9260
SSR, PHOTO MOSFET, 1000V, 30mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1kV; Load Current:30mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Resistance:200ohm RoHS Compliant: Yes

SSR, PHOTO MOSFET, 1000V, 30mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1kV; Load Current:30mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Resistance:200ohm RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst-No, 0.03A, 1Kv, Tht Rohs Compliant Panasonic - 12AJ6906 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.03A, 1Kv, Tht Rohs Compliant Panasonic
12AJ6906
Mosfet Relay, Spst-No, 0.03A, 1Kv, Tht Rohs Compliant Panasonic 12AJ6906
MOSFET RELAY, SPST-NO, 0.03A, 1KV, THT ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.03A, 1KV, THT ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV259
Solid State Relays - PCB Mount AQV259
Solid State Relays - PCB Mount 30MA 1000V SPST

Solid State Relays - PCB Mount 30MA 1000V SPST

Buy Now Datasheet
Relays - Solid State Relays - AQV259 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV259
Relays - Solid State Relays AQV259
SSR RELAY SPST-NO 30MA 0-1000V

SSR RELAY SPST-NO 30MA 0-1000V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147058-AQV259 91B9260 12AJ6906 AQV259 AQV259
Product Name Solid State Relays - AQV259 Ssr, Photo Mosfet, 1000V, 30Ma; Contact Form Panasonic Mosfet Relay, Spst-No, 0.03A, 1Kv, Tht Rohs Compliant Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details